Acer Extensa 5630-582G16N_VB, Intel Pentium Mobile, 2 GHz, 15.4", 1280 x 800 pixels, 2 GB, 160 GB
Acer Extensa 5630-582G16N_VB. Processor family: Intel Pentium Mobile, Processor model: T5800, Processor frequency: 2 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA X4500HD. Operating system installed: Windows Vista Business. Weight: 6.35 lbs (2.88 kg)