Acer Extensa 7620G-1A2G25Mi, Intel® Core™2 Duo, 1.5 GHz, 17", 1440 x 900 pixels, 2 GB, 250 GB
Acer Extensa 7620G-1A2G25Mi. Processor family: Intel® Core™2 Duo, Processor model: T5250, Processor frequency: 1.5 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Mobility Radeon HD X2400 XT. Operating system installed: Windows Vista Home Premium. Weight: 8.07 lbs (3.66 kg)