Acer Extensa 5620Z-2A2G25Mi - Camera, Intel Pentium Mobile, 1.6 GHz, 15.4", 1280 x 800 pixels, 1 GB, 250 GB
Acer Extensa 5620Z-2A2G25Mi - Camera. Processor family: Intel Pentium Mobile, Processor model: T2330, Processor frequency: 1.6 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Weight: 6.35 lbs (2.88 kg)