Acer logo

Acer Extensa 5620Z-1A2G16Mi Intel® Core™ Duo T2310 15.4" 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109595
Info modified on:
23 Jan 2025, 18:31:59
Short summary description Acer Extensa 5620Z-1A2G16Mi Intel® Core™ Duo T2310 15.4" 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium:

Acer Extensa 5620Z-1A2G16Mi, Intel® Core™ Duo, 1.46 GHz, 15.4", 1280 x 800 pixels, 2 GB, 160 GB

Long summary description Acer Extensa 5620Z-1A2G16Mi Intel® Core™ Duo T2310 15.4" 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium:

Acer Extensa 5620Z-1A2G16Mi. Processor family: Intel® Core™ Duo, Processor model: T2310, Processor frequency: 1.46 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Premium. Weight: 6.35 lbs (2.88 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.