Acer logo

Acer Extensa 5620Z-2A1G16Mi Intel Pentium Mobile T2330 15.4" 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Linux

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72332
Info modified on:
25 Jan 2025, 22:20:09
Short summary description Acer Extensa 5620Z-2A1G16Mi Intel Pentium Mobile T2330 15.4" 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Linux:

Acer Extensa 5620Z-2A1G16Mi, Intel Pentium Mobile, 1.6 GHz, 15.4", 1280 x 800 pixels, 1 GB, 160 GB

Long summary description Acer Extensa 5620Z-2A1G16Mi Intel Pentium Mobile T2330 15.4" 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Linux:

Acer Extensa 5620Z-2A1G16Mi. Processor family: Intel Pentium Mobile, Processor model: T2330, Processor frequency: 1.6 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Linux. Weight: 6.35 lbs (2.88 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.