Acer logo

Acer Extensa 5220-301G12Mi Intel® Celeron® 560 15.4" 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Home Basic

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28815
Info modified on:
25 Jan 2025, 22:56:24
Short summary description Acer Extensa 5220-301G12Mi Intel® Celeron® 560 15.4" 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Home Basic:

Acer Extensa 5220-301G12Mi, Intel® Celeron®, 2.13 GHz, 15.4", 1280 x 800 pixels, 1 GB, 120 GB

Long summary description Acer Extensa 5220-301G12Mi Intel® Celeron® 560 15.4" 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Home Basic:

Acer Extensa 5220-301G12Mi. Processor family: Intel® Celeron®, Processor model: 560, Processor frequency: 2.13 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Basic. Weight: 6.35 lbs (2.88 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.