Acer logo

Acer Extensa 5220-1A1G12Mi Intel® Celeron® 15.4" 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Home Basic

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44145
Info modified on:
24 Jan 2025, 20:59:10
Short summary description Acer Extensa 5220-1A1G12Mi Intel® Celeron® 15.4" 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Home Basic:

Acer Extensa 5220-1A1G12Mi, Intel® Celeron®, 1.73 GHz, 15.4", 1280 x 800 pixels, 1 GB, 120 GB

Long summary description Acer Extensa 5220-1A1G12Mi Intel® Celeron® 15.4" 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Home Basic:

Acer Extensa 5220-1A1G12Mi. Processor family: Intel® Celeron®, Processor frequency: 1.73 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Basic. Weight: 6.35 lbs (2.88 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.