Acer Extensa 5220-301G12Mi, Intel® Celeron®, 2.13 GHz, 12.1", 1280 x 800 pixels, 1 GB, 120 GB
Acer Extensa 5220-301G12Mi. Processor family: Intel® Celeron®, Processor model: 560, Processor frequency: 2.13 GHz. Display diagonal: 12.1", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows XP Professional. Weight: 6.35 lbs (2.88 kg)