Acer logo

Acer Extensa 5210-300508 Intel® Celeron® M 15.4" 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows Vista Home Basic

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67805
Info modified on:
24 Jan 2025, 20:29:55
Short summary description Acer Extensa 5210-300508 Intel® Celeron® M 15.4" 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows Vista Home Basic:

Acer Extensa 5210-300508, Intel® Celeron® M, 1.6 GHz, 15.4", 1280 x 800 pixels, 0.5 GB, 80 GB

Long summary description Acer Extensa 5210-300508 Intel® Celeron® M 15.4" 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows Vista Home Basic:

Acer Extensa 5210-300508. Processor family: Intel® Celeron® M, Processor frequency: 1.6 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows Vista Home Basic. Weight: 6.35 lbs (2.88 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.