Acer Extensa 5620-5A2G16Mi, Intel® Core™2 Duo, 1.83 GHz, 15", 2 GB, 160 GB, Windows Vista Home Premium
Acer Extensa 5620-5A2G16Mi. Processor family: Intel® Core™2 Duo, Processor model: T5550, Processor frequency: 1.83 GHz. Display diagonal: 15". Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Premium. Weight: 6.35 lbs (2.88 kg)