Acer logo

Acer Extensa 5620-1A1G12 _VHP Intel® Core™2 Duo T5250 15.4" 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Home Premium

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44531
Info modified on:
30 Jan 2025, 19:59:23
Short summary description Acer Extensa 5620-1A1G12 _VHP Intel® Core™2 Duo T5250 15.4" 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Home Premium:

Acer Extensa 5620-1A1G12 _VHP, Intel® Core™2 Duo, 1.5 GHz, 15.4", 1280 x 800 pixels, 1 GB, 120 GB

Long summary description Acer Extensa 5620-1A1G12 _VHP Intel® Core™2 Duo T5250 15.4" 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Home Premium:

Acer Extensa 5620-1A1G12 _VHP. Processor family: Intel® Core™2 Duo, Processor model: T5250, Processor frequency: 1.5 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Premium. Weight: 6.35 lbs (2.88 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.