Acer logo

Acer Aspire 5737Z-343G25MN Intel Pentium Mobile T3400 15.6" 3 GB DDR3-SDRAM 250 GB NVIDIA GeForce 9400M G Windows Vista Home Premium

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140421
Info modified on:
22 Jan 2025, 06:17:28
Short summary description Acer Aspire 5737Z-343G25MN Intel Pentium Mobile T3400 15.6" 3 GB DDR3-SDRAM 250 GB NVIDIA GeForce 9400M G Windows Vista Home Premium:

Acer Aspire 5737Z-343G25MN, Intel Pentium Mobile, 2.16 GHz, 15.6", 1366 x 768 pixels, 3 GB, 250 GB

Long summary description Acer Aspire 5737Z-343G25MN Intel Pentium Mobile T3400 15.6" 3 GB DDR3-SDRAM 250 GB NVIDIA GeForce 9400M G Windows Vista Home Premium:

Acer Aspire 5737Z-343G25MN. Processor family: Intel Pentium Mobile, Processor model: T3400, Processor frequency: 2.16 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce 9400M G. Operating system installed: Windows Vista Home Premium. Weight: 6.44 lbs (2.92 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.