location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 3693WLMi Intel® Celeron® M 15.4" 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows Vista Home Basic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 3693WLMi
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.AY90Y.036
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83173
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire 3693WLMi Intel® Celeron® M 15.4" 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows Vista Home Basic
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Celeron® M 1.7 GHz
  • - 15.4" 1280 x 800 pixels 16:10
  • - 1 GB DDR2-SDRAM 2 x 0.5 GB
  • - 80 GB DVD Super Multi DL
  • - Intel® GMA 950
  • - 2.5 h
  • - Windows Vista Home Basic
Long product name Acer Aspire 3693WLMi Intel® Celeron® M 15.4" 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows Vista Home Basic :
The short editorial description of Acer Aspire 3693WLMi Intel® Celeron® M 15.4" 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows Vista Home Basic

Legitieme Windows Vista™ Home Basic, Intel® Celeron® M processor 430 (1.7GHz/1MB/533MHz), 15.4TFT WXGA CrystalBrite, 1024MB DDR II RAM (2x 512), 80GB HDD (5400rpm), Super Multi DVD-RW Double Layer, 6-cell LiIon, 56K modem, Wired & Wireless Lan 802.11g, 128MB shared, no IEEE-1394, no FIR, 5-in-1 card reader, no cam
More>>>
Acer Aspire 3693WLMi Intel® Celeron® M 15.4" 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows Vista Home Basic:
The official marketing text of Acer Aspire 3693WLMi Intel® Celeron® M 15.4" 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows Vista Home Basic as supplied by the manufacturer

The Aspire 3690 sets a new standard for affordable mobile multimedia for private users, self-employed professionals and users from small and medium-sized companies. This slim, elegant and highly efficient compact widescreen notebook comes with a complete set of wired and wireless connectivity options and Acer’s innovative Empowering Technology for a comprehensive and versatile solution to mobile multimedia management.

Short summary description Acer Aspire 3693WLMi Intel® Celeron® M 15.4" 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows Vista Home Basic:
This short summary of the Acer Aspire 3693WLMi Intel® Celeron® M 15.4" 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows Vista Home Basic data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 3693WLMi, Intel® Celeron® M, 1.7 GHz, 15.4", 1280 x 800 pixels, 1 GB, 80 GB

Long summary description Acer Aspire 3693WLMi Intel® Celeron® M 15.4" 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows Vista Home Basic:
This is an auto-generated long summary of Acer Aspire 3693WLMi Intel® Celeron® M 15.4" 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows Vista Home Basic based on the first three specs of the first five spec groups.

Acer Aspire 3693WLMi. Processor family: Intel® Celeron® M, Processor frequency: 1.7 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows Vista Home Basic. Weight: 6.11 lbs (2.77 kg)

Display
Display diagonal *
15.4"
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Display response rise/fall
16 ms
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron® M
Processor frequency *
1.7 GHz
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
533 MHz
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 0.5 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
80 GB
HDD interface
Ultra-ATA/100
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Graphics
Discrete graphics card model *
Intel® GMA 950
Discrete graphics card *
Yes
Maximum graphics card memory
0.128 GB
Audio
Audio system
Intel High Definition Audio
Number of built-in speakers
2
Camera
Front camera
No
Network
Networking features
Ethernet/Fast Ethernet
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Ports & interfaces
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Keyboard function keys
12
Pointing device
Touchpad
Software
Operating system installed *
Windows Vista Home Basic
Bundled software
Acer Empowering Technology (Acer ePower, ePresentation, eDataSecurity, eLock, eRecovery, eSettings, ePerformance Management), Acer GridVista, Acer Launch Manager, Aspire Arcade, Norton AntiVirus, Adobe Reader, CyberLink PowerProducer, NTI CD-Maker\
Battery
Number of battery cells
6
Battery life (max)
2.5 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Width
14.1" (358 mm)
Depth
10.4" (265 mm)
Height
1.42" (36 mm)
Weight *
6.11 lbs (2.77 kg)
Other features
Wireless technology
IEEE 802.11b/g
Infrared data port
No
Dimensions (WxDxH)
14.1 x 10.4 x 1.42" (358 x 265 x 36 mm)
Display
LCD
Wake-on-Ring ready
Yes
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
ITU V.92
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 05:33:13
Uk has collected 1 expert review for Acer Aspire 3693WLMi Intel® Celeron® M 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows Vista Home Basic and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-25 05:33:12
Modern notebooks can be just as powerful as their desktop counterparts, so you can complete tough computing tasks on a PC that doesnt take over your entire desk. However, many notebook users need to perform only simple tasks such as web surfing, to...
100%