Acer logo

Acer Aspire 3694WLMi Intel® Celeron® M 15.4" 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows Vista Home Premium

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27625
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire 3694WLMi Intel® Celeron® M 15.4" 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows Vista Home Premium:

Acer Aspire 3694WLMi, Intel® Celeron® M, 1.86 GHz, 15.4", 1280 x 800 pixels, 1 GB, 80 GB

Long summary description Acer Aspire 3694WLMi Intel® Celeron® M 15.4" 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows Vista Home Premium:

Acer Aspire 3694WLMi. Processor family: Intel® Celeron® M, Processor frequency: 1.86 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows Vista Home Premium. Weight: 6.11 lbs (2.77 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.