Acer Aspire 5630-6495, Intel® Core™2 Duo, 1.6 GHz, 15.4", 1280 x 800 pixels, 0.5 GB, 120 GB
Acer Aspire 5630-6495. Processor family: Intel® Core™2 Duo, Processor model: T5200, Processor frequency: 1.6 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows Vista Home Basic. Weight: 6.11 lbs (2.77 kg)