Acer Aspire 5101AWLMi, 2 GHz, 15.4", 1280 x 800 pixels, 1 GB, 120 GB, Windows Vista Home Premium
Acer Aspire 5101AWLMi. Processor frequency: 2 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: AMD Radeon Xpress 1100. Operating system installed: Windows Vista Home Premium. Weight: 6.17 lbs (2.8 kg)