Acer logo

Acer Aspire 5100-3547 15.4" 0.5 GB DDR2-SDRAM 120 GB AMD Radeon Xpress 1100 Windows XP Professional

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82835
Info modified on:
24 Jan 2025, 20:46:15
Short summary description Acer Aspire 5100-3547 15.4" 0.5 GB DDR2-SDRAM 120 GB AMD Radeon Xpress 1100 Windows XP Professional:

Acer Aspire 5100-3547, 2 GHz, 15.4", 1280 x 800 pixels, 0.5 GB, 120 GB, Windows XP Professional

Long summary description Acer Aspire 5100-3547 15.4" 0.5 GB DDR2-SDRAM 120 GB AMD Radeon Xpress 1100 Windows XP Professional:

Acer Aspire 5100-3547. Processor frequency: 2 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: AMD Radeon Xpress 1100. Operating system installed: Windows XP Professional. Weight: 6.22 lbs (2.82 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.