Acer Aspire 5105 WLMi, 2 GHz, 15.4", 1280 x 800 pixels, 2 GB, 160 GB, Windows Vista Home Premium
Acer Aspire 5105 WLMi. Processor model: TL-60, Processor frequency: 2 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: AMD Mobility Radeon X1300. Operating system installed: Windows Vista Home Premium. Weight: 6.22 lbs (2.82 kg)