Acer logo

Acer Aspire 3100-1314 AMD Mobile Sempron 15.4" 0.5 GB DDR2-SDRAM 80 GB AMD Radeon Xpress 1100 Windows Vista Home Basic

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
243542
Info modified on:
22 Jan 2025, 05:58:34
Short summary description Acer Aspire 3100-1314 AMD Mobile Sempron 15.4" 0.5 GB DDR2-SDRAM 80 GB AMD Radeon Xpress 1100 Windows Vista Home Basic:

Acer Aspire 3100-1314, AMD Mobile Sempron, 1.8 GHz, 15.4", 1280 x 800 pixels, 0.5 GB, 80 GB

Long summary description Acer Aspire 3100-1314 AMD Mobile Sempron 15.4" 0.5 GB DDR2-SDRAM 80 GB AMD Radeon Xpress 1100 Windows Vista Home Basic:

Acer Aspire 3100-1314. Processor family: AMD Mobile Sempron, Processor frequency: 1.8 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: AMD Radeon Xpress 1100. Operating system installed: Windows Vista Home Basic. Weight: 6.22 lbs (2.82 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.