Acer Aspire 9423WSMi, Intel® Core™2 Duo, 1.66 GHz, 17", 1440 x 900 pixels, 2 GB, 160 GB
Acer Aspire 9423WSMi. Processor family: Intel® Core™2 Duo, Processor model: T5500, Processor frequency: 1.66 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® Go 7300. Operating system installed: Windows Vista Home Premium. Weight: 8.4 lbs (3.81 kg)