Acer logo

Acer Aspire 9305 AWSMi_2G80 AMD Athlon TK-53 17" 2 GB DDR2-SDRAM 80 GB NVIDIA GeForce Go 6100 Windows Vista Home Premium

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143756
Info modified on:
01 Dec 2020, 16:17:04
Long product name Acer Aspire 9305 AWSMi_2G80 AMD Athlon TK-53 17" 2 GB DDR2-SDRAM 80 GB NVIDIA GeForce Go 6100 Windows Vista Home Premium:

AMD Athlon™ 64 X2 Dual-Core processor TK53, Microsoft® Windows® Vista™ Home Premium, 17TFT WXGA+ CrystalBrite, 2048MB DDR II RAM (2x 1024), 80GB HDD (5400rpm), Super Multi DVD-RW Double Layer, 6-cell LiIon, 56K modem, Gigabit & Wireless Lan 802.11b/g, NVIDIA® GeForce® Go 6100 up to 528MB shared TC, 5-in-1 card reader, no cam

Acer Aspire 9305 AWSMi_2G80 AMD Athlon TK-53 17" 2 GB DDR2-SDRAM 80 GB NVIDIA GeForce Go 6100 Windows Vista Home Premium:

The Aspire 9300 series is designed as a complete and cost-effective communication instrument that combines value and Dual core performance in a convenient, stylish, easy-to-use package. Powered by the latest AMD Turion™ 64 X2 Mobile Technology and featuring a super-bright 17” widescreen display, with optional integrated video camera, and full wired and wireless connectivity options the Aspire 9300 provides excellent performance and spectacular value.

Short summary description Acer Aspire 9305 AWSMi_2G80 AMD Athlon TK-53 17" 2 GB DDR2-SDRAM 80 GB NVIDIA GeForce Go 6100 Windows Vista Home Premium:

Acer Aspire 9305 AWSMi_2G80, AMD Athlon, 1.7 GHz, 17", 1440 x 900 pixels, 2 GB, 80 GB

Long summary description Acer Aspire 9305 AWSMi_2G80 AMD Athlon TK-53 17" 2 GB DDR2-SDRAM 80 GB NVIDIA GeForce Go 6100 Windows Vista Home Premium:

Acer Aspire 9305 AWSMi_2G80. Processor family: AMD Athlon, Processor model: TK-53, Processor frequency: 1.7 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: NVIDIA GeForce Go 6100. Operating system installed: Windows Vista Home Premium. Weight: 8.11 lbs (3.68 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.