Acer Aspire 9305 AWSMi, AMD Athlon, 1.7 GHz, 17", 1440 x 900 pixels, 2 GB, 120 GB
Acer Aspire 9305 AWSMi. Processor family: AMD Athlon, Processor model: TK-53, Processor frequency: 1.7 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: NVIDIA GeForce Go 6100. Operating system installed: Windows Vista Home Premium. Weight: 8.11 lbs (3.68 kg)