Acer logo

Acer Aspire 7000-1450 AMD Mobile Sempron 17" 1 GB DDR2-SDRAM 120 GB NVIDIA GeForce Go 6100 Windows Vista Home Premium

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89953
Info modified on:
25 Jan 2025, 22:49:00
Short summary description Acer Aspire 7000-1450 AMD Mobile Sempron 17" 1 GB DDR2-SDRAM 120 GB NVIDIA GeForce Go 6100 Windows Vista Home Premium:

Acer Aspire 7000-1450, AMD Mobile Sempron, 2 GHz, 17", 1440 x 900 pixels, 1 GB, 120 GB

Long summary description Acer Aspire 7000-1450 AMD Mobile Sempron 17" 1 GB DDR2-SDRAM 120 GB NVIDIA GeForce Go 6100 Windows Vista Home Premium:

Acer Aspire 7000-1450. Processor family: AMD Mobile Sempron, Processor frequency: 2 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: NVIDIA GeForce Go 6100. Operating system installed: Windows Vista Home Premium. Weight: 8.11 lbs (3.68 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.