Acer Aspire 6930G-844G32MN, Intel® Core™2 Duo, 2.26 GHz, 16", 1366 x 768 pixels, 4 GB, 320 GB
Acer Aspire 6930G-844G32MN. Processor family: Intel® Core™2 Duo, Processor model: P8400, Processor frequency: 2.26 GHz. Display diagonal: 16", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA® GeForce® 9600M GS. Operating system installed: Windows Vista Home Premium. Weight: 7.94 lbs (3.6 kg)