Acer Aspire 6930G-733G32MN, Intel® Core™2 Duo, 2 GHz, 16", 1366 x 768 pixels, 3 GB, 320 GB
Acer Aspire 6930G-733G32MN. Processor family: Intel® Core™2 Duo, Processor model: P7350, Processor frequency: 2 GHz. Display diagonal: 16", Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® 9600M GT. Operating system installed: Windows Vista Home Premium. Weight: 7.94 lbs (3.6 kg)