Acer logo

Acer Aspire 6930G-844G64MN Intel® Core™2 Duo P8400 16" 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9600M GS Windows Vista Home Premium

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99482
Info modified on:
22 Jan 2025, 05:54:22
Short summary description Acer Aspire 6930G-844G64MN Intel® Core™2 Duo P8400 16" 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9600M GS Windows Vista Home Premium:

Acer Aspire 6930G-844G64MN, Intel® Core™2 Duo, 2.26 GHz, 16", 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Acer Aspire 6930G-844G64MN Intel® Core™2 Duo P8400 16" 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9600M GS Windows Vista Home Premium:

Acer Aspire 6930G-844G64MN. Processor family: Intel® Core™2 Duo, Processor model: P8400, Processor frequency: 2.26 GHz. Display diagonal: 16", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® 9600M GS. Operating system installed: Windows Vista Home Premium. Weight: 7.94 lbs (3.6 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.