Acer logo

Acer Aspire 5685WLMi Intel® Core™2 Duo T7200 15.4" 1 GB DDR2-SDRAM 160 GB NVIDIA GeForce Go 7600 SE Windows Vista Home Premium

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94395
Info modified on:
29 Jan 2025, 19:19:05
Short summary description Acer Aspire 5685WLMi Intel® Core™2 Duo T7200 15.4" 1 GB DDR2-SDRAM 160 GB NVIDIA GeForce Go 7600 SE Windows Vista Home Premium:

Acer Aspire 5685WLMi, Intel® Core™2 Duo, 2 GHz, 15.4", 1280 x 800 pixels, 1 GB, 160 GB

Long summary description Acer Aspire 5685WLMi Intel® Core™2 Duo T7200 15.4" 1 GB DDR2-SDRAM 160 GB NVIDIA GeForce Go 7600 SE Windows Vista Home Premium:

Acer Aspire 5685WLMi. Processor family: Intel® Core™2 Duo, Processor model: T7200, Processor frequency: 2 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce Go 7600 SE. Operating system installed: Windows Vista Home Premium. Weight: 6.44 lbs (2.92 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.