Acer Aspire 6530G-804G32BN, 2.1 GHz, 16", 1366 x 768 pixels, 4 GB, 320 GB, Windows Vista Home Premium
Acer Aspire 6530G-804G32BN. Processor model: ZM-80, Processor frequency: 2.1 GHz. Display diagonal: 16", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Mobility Radeon HD 3650. Operating system installed: Windows Vista Home Premium. Weight: 7.5 lbs (3.4 kg)