Acer logo

Acer Aspire 5535-5050 AMD Athlon QL-64 15.6" 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3200 Windows Vista Home Premium Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45345
Info modified on:
30 Jan 2025, 19:35:52
Short summary description Acer Aspire 5535-5050 AMD Athlon QL-64 15.6" 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3200 Windows Vista Home Premium Black:

Acer Aspire 5535-5050, AMD Athlon, 2.1 GHz, 15.6", 1366 x 768 pixels, 2 GB, 250 GB

Long summary description Acer Aspire 5535-5050 AMD Athlon QL-64 15.6" 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3200 Windows Vista Home Premium Black:

Acer Aspire 5535-5050. Processor family: AMD Athlon, Processor model: QL-64, Processor frequency: 2.1 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 3200. Operating system installed: Windows Vista Home Premium. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.