Acer logo

Acer Aspire 5735Z-344G16Mn Intel Pentium Mobile T3400 15.6" 4 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows 7 Home Premium Black

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108797
Info modified on:
23 Jan 2025, 18:16:11
Short summary description Acer Aspire 5735Z-344G16Mn Intel Pentium Mobile T3400 15.6" 4 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows 7 Home Premium Black:

Acer Aspire 5735Z-344G16Mn, Intel Pentium Mobile, 2.16 GHz, 15.6", 1366 x 768 pixels, 4 GB, 160 GB

Long summary description Acer Aspire 5735Z-344G16Mn Intel Pentium Mobile T3400 15.6" 4 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows 7 Home Premium Black:

Acer Aspire 5735Z-344G16Mn. Processor family: Intel Pentium Mobile, Processor model: T3400, Processor frequency: 2.16 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 5.95 lbs (2.7 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.