Acer logo

Acer Aspire 5735Z-323G16MN Intel® Pentium® T3200 15.6" 3 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows Vista Home Basic

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55525
Info modified on:
29 Jan 2025, 19:11:55
Short summary description Acer Aspire 5735Z-323G16MN Intel® Pentium® T3200 15.6" 3 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows Vista Home Basic:

Acer Aspire 5735Z-323G16MN, Intel® Pentium®, 2 GHz, 15.6", 1366 x 768 pixels, 3 GB, 160 GB

Long summary description Acer Aspire 5735Z-323G16MN Intel® Pentium® T3200 15.6" 3 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows Vista Home Basic:

Acer Aspire 5735Z-323G16MN. Processor family: Intel® Pentium®, Processor model: T3200, Processor frequency: 2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Home Basic. Weight: 5.95 lbs (2.7 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.