Acer logo

Acer Aspire 6935G-844G32BN Intel® Core™2 Duo P8400 16" 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 9600M GT Windows Vista Home Premium

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31528
Info modified on:
25 Jan 2025, 22:15:16
Short summary description Acer Aspire 6935G-844G32BN Intel® Core™2 Duo P8400 16" 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 9600M GT Windows Vista Home Premium:

Acer Aspire 6935G-844G32BN, Intel® Core™2 Duo, 2.26 GHz, 16", 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Acer Aspire 6935G-844G32BN Intel® Core™2 Duo P8400 16" 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 9600M GT Windows Vista Home Premium:

Acer Aspire 6935G-844G32BN. Processor family: Intel® Core™2 Duo, Processor model: P8400, Processor frequency: 2.26 GHz. Display diagonal: 16", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA® GeForce® 9600M GT. Operating system installed: Windows Vista Home Premium. Weight: 7.72 lbs (3.5 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.