Acer logo

Acer Aspire 8930G-944G64BN Intel® Core™2 Duo 18.4" 4 GB DDR3-SDRAM NVIDIA® GeForce® 9600M GT Windows Vista Home Premium

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36444
Info modified on:
25 Jan 2025, 22:08:17
Short summary description Acer Aspire 8930G-944G64BN Intel® Core™2 Duo 18.4" 4 GB DDR3-SDRAM NVIDIA® GeForce® 9600M GT Windows Vista Home Premium:

Acer Aspire 8930G-944G64BN, Intel® Core™2 Duo, 2.53 GHz, 18.4", 1920 x 1080 pixels, 4 GB, Windows Vista Home Premium

Long summary description Acer Aspire 8930G-944G64BN Intel® Core™2 Duo 18.4" 4 GB DDR3-SDRAM NVIDIA® GeForce® 9600M GT Windows Vista Home Premium:

Acer Aspire 8930G-944G64BN. Processor family: Intel® Core™2 Duo, Processor frequency: 2.53 GHz. Display diagonal: 18.4", Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Discrete graphics card model: NVIDIA® GeForce® 9600M GT. Operating system installed: Windows Vista Home Premium. Weight: 9.04 lbs (4.1 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.