Acer Aspire 8930G-944G64Bn, Intel® Core™2 Duo, 2.53 GHz, 18.4", 1920 x 1080 pixels, 4 GB, 640 GB
Acer Aspire 8930G-944G64Bn. Processor family: Intel® Core™2 Duo, Processor model: T9400, Processor frequency: 2.53 GHz. Display diagonal: 18.4", Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 640 GB. Discrete graphics card model: NVIDIA GeForce 9700M GT. Operating system installed: Windows Vista Ultimate. Weight: 9.04 lbs (4.1 kg)