Acer logo

Acer Aspire 8930G-944G64Bn Intel® Core™2 Duo T9400 18.4" 4 GB DDR2-SDRAM 640 GB NVIDIA GeForce 9700M GT Windows Vista Ultimate

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18408
Info modified on:
29 Jan 2025, 19:27:26
Short summary description Acer Aspire 8930G-944G64Bn Intel® Core™2 Duo T9400 18.4" 4 GB DDR2-SDRAM 640 GB NVIDIA GeForce 9700M GT Windows Vista Ultimate:

Acer Aspire 8930G-944G64Bn, Intel® Core™2 Duo, 2.53 GHz, 18.4", 1920 x 1080 pixels, 4 GB, 640 GB

Long summary description Acer Aspire 8930G-944G64Bn Intel® Core™2 Duo T9400 18.4" 4 GB DDR2-SDRAM 640 GB NVIDIA GeForce 9700M GT Windows Vista Ultimate:

Acer Aspire 8930G-944G64Bn. Processor family: Intel® Core™2 Duo, Processor model: T9400, Processor frequency: 2.53 GHz. Display diagonal: 18.4", Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 640 GB. Discrete graphics card model: NVIDIA GeForce 9700M GT. Operating system installed: Windows Vista Ultimate. Weight: 9.04 lbs (4.1 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.