Acer Aspire 8930G-734G32Bn, Intel® Core™2 Duo, 2 GHz, 18.4", 1920 x 1080 pixels, 4 GB, 320 GB
Acer Aspire 8930G-734G32Bn. Processor family: Intel® Core™2 Duo, Processor model: P7350, Processor frequency: 2 GHz. Display diagonal: 18.4", Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA® GeForce® 9600M GT. Operating system installed: Windows Vista Home Premium. Weight: 9.04 lbs (4.1 kg)