Acer Aspire 8920G-6A3G25Bn, Intel® Core™2 Duo, 2 GHz, 18.4", 1920 x 1080 pixels, 3 GB, 250 GB
Acer Aspire 8920G-6A3G25Bn. Processor family: Intel® Core™2 Duo, Processor model: T5750, Processor frequency: 2 GHz. Display diagonal: 18.4", Display resolution: 1920 x 1080 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: AMD Mobility Radeon HD 3650. Operating system installed: Windows Vista Home Premium. Weight: 9.04 lbs (4.1 kg)