Acer Aspire 7530-623G25MN, AMD Athlon, 2.1 GHz, 17", 1440 x 900 pixels, 3 GB, 250 GB
Acer Aspire 7530-623G25MN. Processor family: AMD Athlon, Processor model: QL-62, Processor frequency: 2.1 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: NVIDIA GeForce 9100M G. Operating system installed: Windows Vista Home Premium. Weight: 8.38 lbs (3.8 kg)