Acer Aspire 7730G-744G100MN, Intel® Core™2 Duo, 2.13 GHz, 17", 1440 x 900 pixels, 4 GB, 1 TB
Acer Aspire 7730G-744G100MN. Processor family: Intel® Core™2 Duo, Processor model: P7450, Processor frequency: 2.13 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 1 TB. Discrete graphics card model: NVIDIA® GeForce® 9600M GT. Operating system installed: Windows Vista Home Premium. Weight: 8.38 lbs (3.8 kg)