Acer logo

Acer Aspire 5930G-583G32MN Intel® Core™2 Duo 15.4" 3 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9600M GT Windows Vista Home Premium

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59683
Info modified on:
28 Jan 2025, 10:43:23
Short summary description Acer Aspire 5930G-583G32MN Intel® Core™2 Duo 15.4" 3 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9600M GT Windows Vista Home Premium:

Acer Aspire 5930G-583G32MN, Intel® Core™2 Duo, 2 GHz, 15.4", 1280 x 800 pixels, 3 GB, 320 GB

Long summary description Acer Aspire 5930G-583G32MN Intel® Core™2 Duo 15.4" 3 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9600M GT Windows Vista Home Premium:

Acer Aspire 5930G-583G32MN. Processor family: Intel® Core™2 Duo, Processor frequency: 2 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® 9600M GT. Operating system installed: Windows Vista Home Premium. Weight: 6.61 lbs (3 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.