Acer logo

Acer Aspire 5920G-6A2G25Mi Intel® Core™2 Duo T5750 15.4" 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 3470 Linux

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62567
Info modified on:
23 Jan 2025, 19:06:54
Short summary description Acer Aspire 5920G-6A2G25Mi Intel® Core™2 Duo T5750 15.4" 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 3470 Linux:

Acer Aspire 5920G-6A2G25Mi, Intel® Core™2 Duo, 2 GHz, 15.4", 1280 x 800 pixels, 2 GB, 250 GB

Long summary description Acer Aspire 5920G-6A2G25Mi Intel® Core™2 Duo T5750 15.4" 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 3470 Linux:

Acer Aspire 5920G-6A2G25Mi. Processor family: Intel® Core™2 Duo, Processor model: T5750, Processor frequency: 2 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon HD 3470. Operating system installed: Linux. Weight: 6.61 lbs (3 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.