Acer Aspire 5720Z-3A3G25Mi, Intel® Pentium®, 1.73 GHz, 15.4", 1280 x 800 pixels, 3 GB, 250 GB
Acer Aspire 5720Z-3A3G25Mi. Processor family: Intel® Pentium®, Processor model: T2370, Processor frequency: 1.73 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Premium. Weight: 6.17 lbs (2.8 kg)