Acer logo

Acer Aspire 7720G-604G64MN Intel® Core™2 Duo T7500 17" 4 GB DDR2-SDRAM NVIDIA GeForce 9500M GS Windows Vista Home Premium

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38206
Info modified on:
30 Jan 2025, 19:19:26
Short summary description Acer Aspire 7720G-604G64MN Intel® Core™2 Duo T7500 17" 4 GB DDR2-SDRAM NVIDIA GeForce 9500M GS Windows Vista Home Premium:

Acer Aspire 7720G-604G64MN, Intel® Core™2 Duo, 2.2 GHz, 17", 1440 x 900 pixels, 4 GB, Windows Vista Home Premium

Long summary description Acer Aspire 7720G-604G64MN Intel® Core™2 Duo T7500 17" 4 GB DDR2-SDRAM NVIDIA GeForce 9500M GS Windows Vista Home Premium:

Acer Aspire 7720G-604G64MN. Processor family: Intel® Core™2 Duo, Processor model: T7500, Processor frequency: 2.2 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Discrete graphics card model: NVIDIA GeForce 9500M GS. Operating system installed: Windows Vista Home Premium. Weight: 6.61 lbs (3 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.