Acer Aspire 5930G-734G32BN, Intel® Core™2 Duo, 2 GHz, 15.4", 1280 x 800 pixels, 4 GB, 320 GB
Acer Aspire 5930G-734G32BN. Processor family: Intel® Core™2 Duo, Processor model: P7350, Processor frequency: 2 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA® GeForce® 9300M GS. Operating system installed: Windows Vista Home Premium. Weight: 6.61 lbs (3 kg)