Acer logo

Acer Aspire 5530-602G25 AMD Athlon QL-60 15.4" 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3200 Linux

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37505
Info modified on:
29 Jan 2025, 19:30:29
Short summary description Acer Aspire 5530-602G25 AMD Athlon QL-60 15.4" 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3200 Linux:

Acer Aspire 5530-602G25, AMD Athlon, 1.9 GHz, 15.4", 1280 x 800 pixels, 2 GB, 250 GB

Long summary description Acer Aspire 5530-602G25 AMD Athlon QL-60 15.4" 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3200 Linux:

Acer Aspire 5530-602G25. Processor family: AMD Athlon, Processor model: QL-60, Processor frequency: 1.9 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: AMD Mobility Radeon HD 3200. Operating system installed: Linux. Weight: 6.61 lbs (3 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.