Acer logo

Acer Aspire 6920G-6A3G25BN Intel® Core™2 Duo T5750 16" 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 9500M GS Windows Vista Home Premium

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58149
Info modified on:
27 Jan 2025, 08:18:14
Short summary description Acer Aspire 6920G-6A3G25BN Intel® Core™2 Duo T5750 16" 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 9500M GS Windows Vista Home Premium:

Acer Aspire 6920G-6A3G25BN, Intel® Core™2 Duo, 2 GHz, 16", 1366 x 768 pixels, 3 GB, 250 GB

Long summary description Acer Aspire 6920G-6A3G25BN Intel® Core™2 Duo T5750 16" 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 9500M GS Windows Vista Home Premium:

Acer Aspire 6920G-6A3G25BN. Processor family: Intel® Core™2 Duo, Processor model: T5750, Processor frequency: 2 GHz. Display diagonal: 16", Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: NVIDIA GeForce 9500M GS. Operating system installed: Windows Vista Home Premium. Weight: 7.72 lbs (3.5 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.