Acer logo

Acer Aspire 8920-6889 Intel® Core™2 Duo T8100 18.4" 3 GB DDR2-SDRAM 320 GB NVIDIA GeForce 9650M GS Windows Vista Home Premium Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62643
Info modified on:
29 Jan 2025, 19:16:36
Short summary description Acer Aspire 8920-6889 Intel® Core™2 Duo T8100 18.4" 3 GB DDR2-SDRAM 320 GB NVIDIA GeForce 9650M GS Windows Vista Home Premium Black:

Acer Aspire 8920-6889, Intel® Core™2 Duo, 2.1 GHz, 18.4", 1920 x 1080 pixels, 3 GB, 320 GB

Long summary description Acer Aspire 8920-6889 Intel® Core™2 Duo T8100 18.4" 3 GB DDR2-SDRAM 320 GB NVIDIA GeForce 9650M GS Windows Vista Home Premium Black:

Acer Aspire 8920-6889. Processor family: Intel® Core™2 Duo, Processor model: T8100, Processor frequency: 2.1 GHz. Display diagonal: 18.4", Display resolution: 1920 x 1080 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA GeForce 9650M GS. Operating system installed: Windows Vista Home Premium. Product color: Black. Weight: 9.04 lbs (4.1 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.