Acer logo

Acer Aspire 8920G-834G32BN Intel® Core™2 Duo T5750 18.4" 4 GB DDR2-SDRAM 320 GB NVIDIA GeForce 9500M GS Windows Vista Home Premium

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69307
Info modified on:
02 Feb 2025, 23:07:14
Short summary description Acer Aspire 8920G-834G32BN Intel® Core™2 Duo T5750 18.4" 4 GB DDR2-SDRAM 320 GB NVIDIA GeForce 9500M GS Windows Vista Home Premium:

Acer Aspire 8920G-834G32BN, Intel® Core™2 Duo, 2 GHz, 18.4", 1920 x 1080 pixels, 4 GB, 320 GB

Long summary description Acer Aspire 8920G-834G32BN Intel® Core™2 Duo T5750 18.4" 4 GB DDR2-SDRAM 320 GB NVIDIA GeForce 9500M GS Windows Vista Home Premium:

Acer Aspire 8920G-834G32BN. Processor family: Intel® Core™2 Duo, Processor model: T5750, Processor frequency: 2 GHz. Display diagonal: 18.4", Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA GeForce 9500M GS. Operating system installed: Windows Vista Home Premium. Weight: 9.04 lbs (4.1 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.