Acer Aspire 7720G-934G64BN, Intel® Core™2 Duo, 2.5 GHz, 17", 1920 x 1200 pixels, 4 GB, 320 GB
Acer Aspire 7720G-934G64BN. Processor family: Intel® Core™2 Duo, Processor model: T9300, Processor frequency: 2.5 GHz. Display diagonal: 17", Display resolution: 1920 x 1200 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA® GeForce® 8600M GT. Operating system installed: Windows Vista Home Premium. Weight: 7.41 lbs (3.36 kg)