Acer logo

Acer Aspire 7720-5A2G25Mi Intel® Core™2 Duo T5550 17" 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79505
Info modified on:
27 Jan 2025, 08:09:27
Short summary description Acer Aspire 7720-5A2G25Mi Intel® Core™2 Duo T5550 17" 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium:

Acer Aspire 7720-5A2G25Mi, Intel® Core™2 Duo, 1.83 GHz, 17", 1440 x 900 pixels, 2 GB, 250 GB

Long summary description Acer Aspire 7720-5A2G25Mi Intel® Core™2 Duo T5550 17" 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium:

Acer Aspire 7720-5A2G25Mi. Processor family: Intel® Core™2 Duo, Processor model: T5550, Processor frequency: 1.83 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Premium. Weight: 7.41 lbs (3.36 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.